Samsung logo

Samsung Galaxy Tab S7+/S7 FE Pogo Pin Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66870
Info modified on:
18 Jun 2024, 10:54:30
Short summary description Samsung Galaxy Tab S7+/S7 FE Pogo Pin Black:

Samsung Galaxy Tab S7+/S7 FE, Samsung, Galaxy Tab S7+, Galaxy Tab S7 FE, Black, Docking, Pogo Pin, Android 5.0

Long summary description Samsung Galaxy Tab S7+/S7 FE Pogo Pin Black:

Samsung Galaxy Tab S7+/S7 FE. Brand compatibility: Samsung, Compatibility: Galaxy Tab S7+, Galaxy Tab S7 FE, Product color: Black. Connectivity technology: Docking, Device interface: Pogo Pin. Mobile operating systems supported: Android 5.0. Width: 11.3" (286.3 mm), Depth: 0.528" (13.4 mm), Height: 7.74" (196.7 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.