Samsung logo

Samsung EE-P5000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153653
Info modified on:
14 Mar 2024, 17:32:41
Short summary description Samsung EE-P5000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Samsung EE-P5000, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 12 V, 1.35 A, 3.13" (79.4 mm)

Long summary description Samsung EE-P5000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Samsung EE-P5000. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Black, Hub interfaces: HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Output voltage: 12 V, Output current: 1.35 A. Width: 3.13" (79.4 mm), Depth: 9.84" (250.1 mm), Height: 0.563" (14.3 mm). Cable length: 5.91" (0.15 m)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.