Samsung logo

Samsung EE-HN910 USB graphics adapter 3840 x 2160 pixels White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139204
Info modified on:
13 Nov 2024, 22:03:44
Short summary description Samsung EE-HN910 USB graphics adapter 3840 x 2160 pixels White:

Samsung EE-HN910, 3840 x 2160 pixels

Long summary description Samsung EE-HN910 USB graphics adapter 3840 x 2160 pixels White:

Samsung EE-HN910. Maximum resolution: 3840 x 2160 pixels, Certification: CE, FCC. Product color: White. Width: 1.44" (36.6 mm), Depth: 0.441" (11.2 mm), Height: 7.76" (197 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.