Samsung ED75E, Digital signage flat panel, 75", LED, 1920 x 1080 pixels, 16/7
Samsung ED75E. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product color: Black