Samsung logo

Samsung WB 800F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18914
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WB 800F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White:

Samsung WB 800F, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, White

Long summary description Samsung WB 800F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White:

Samsung WB 800F. Camera type: Compact camera, Megapixel: 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Weight: 7.69 oz (218 g). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.