Samsung logo

Samsung WB WB800F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37915
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WB WB800F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue:

Samsung WB WB800F, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Blue

Long summary description Samsung WB WB800F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue:

Samsung WB WB800F. Camera type: Compact camera, Megapixel: 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Weight: 7.69 oz (218 g). Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.