Samsung WB WB550, 12.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Gray
Samsung WB WB550. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 30 MB. Weight: 7.72 oz (219 g). Product color: Gray