Samsung logo

Samsung WB WB500 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17766
Info modified on:
04 Apr 2019, 10:19:20
Short summary description Samsung WB WB500 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Gray:

Samsung WB WB500, 10.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Gray

Long summary description Samsung WB WB500 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Gray:

Samsung WB WB500. Camera type: Compact camera, Megapixel: 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x, Focal length range: 4.2 - 42 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". Internal memory: 30 MB. PictBridge. Weight: 7.72 oz (219 g). Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.