Samsung logo

Samsung WB WB250 1/2.33" 14.2 MP CMOS 4320 x 3240 pixels Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28240
Info modified on:
08 Feb 2022, 19:32:40
Short summary description Samsung WB WB250 1/2.33" 14.2 MP CMOS 4320 x 3240 pixels Red:

Samsung WB WB250, 14.2 MP, 4320 x 3240 pixels, CMOS, 18x, Full HD, Red

Long summary description Samsung WB WB250 1/2.33" 14.2 MP CMOS 4320 x 3240 pixels Red:

Samsung WB WB250. Megapixel: 14.2 MP, Image sensor size: 1/2.33", Sensor type: CMOS, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Digital zoom: 5x, Focal length range: 4 - 72 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Internal memory: 25 MB. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.