Samsung logo

Samsung WB WB2100 1/2.3" Compact camera 16.38 MP CMOS 4632 x 3456 pixels Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66834
Info modified on:
08 Feb 2022, 19:32:40
Short summary description Samsung WB WB2100 1/2.3" Compact camera 16.38 MP CMOS 4632 x 3456 pixels Red:

Samsung WB WB2100, 16.38 MP, 4632 x 3456 pixels, CMOS, 35x, Full HD, Red

Long summary description Samsung WB WB2100 1/2.3" Compact camera 16.38 MP CMOS 4632 x 3456 pixels Red:

Samsung WB WB2100. Camera type: Compact camera, Megapixel: 16.38 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4632 x 3456 pixels. ISO sensitivity (max): 6400. Optical zoom: 35x, Digital zoom: 14.4x, Focal length range: 4.5 - 157.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". Internal memory: 74 MB. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.