Samsung logo

Samsung WB WB150F 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41287
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WB WB150F 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels White:

Samsung WB WB150F, 14.2 MP, 4320 x 3240 pixels, CCD, 18x, HD, White

Long summary description Samsung WB WB150F 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels White:

Samsung WB WB150F. Camera type: Compact camera, Megapixel: 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Focal length range: 4 - 72 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 25 MB. PictBridge. Weight: 6.64 oz (188.2 g). Product color: White

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.