Samsung logo

Samsung WB WB100 Compact camera 16.2 MP CCD 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82946
Info modified on:
29 Aug 2018, 19:14:44
Short summary description Samsung WB WB100 Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:

Samsung WB WB100, 16.2 MP, 4608 x 3456 pixels, CCD, 26x, HD, Black

Long summary description Samsung WB WB100 Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:

Samsung WB WB100. Camera type: Compact camera, Megapixel: 16.2 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 26x, Digital zoom: 5x. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 52 MB. Weight: 14.2 oz (403 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.