Samsung logo

Samsung S760 1/2.5" 7.2 MP CCD Pink

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59739
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S760 1/2.5" 7.2 MP CCD Pink:

Samsung S760, 7.2 MP, 1/2.5", CCD, 3x, 4.34 oz (123 g), Pink

Long summary description Samsung S760 1/2.5" 7.2 MP CCD Pink:

Samsung S760. Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.4". Internal memory: 11 MB. PictBridge. Weight: 4.34 oz (123 g). Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.