Samsung S760, 7.2 MP, 1/2.5", CCD, 3x, 4.34 oz (123 g), Black
Samsung S760. Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.4". Internal memory: 11 MB. PictBridge. Weight: 4.34 oz (123 g). Product color: Black