Samsung logo

Samsung PL PL90 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42880
Info modified on:
04 Apr 2019, 13:05:21
Short summary description Samsung PL PL90 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black, Gray:

Samsung PL PL90, 12.2 MP, 4000 x 3000 pixels, 1/2.3", CCD, 4x, Black, Gray

Long summary description Samsung PL PL90 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black, Gray:

Samsung PL PL90. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 5x, Focal length range: 5 - 20.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 50 MB. PictBridge. Weight: 4.3 oz (122 g). Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.