Samsung logo

Samsung PL PL20 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Pink

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69944
Info modified on:
29 Aug 2018, 19:11:14
Short summary description Samsung PL PL20 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Pink:

Samsung PL PL20, 14.2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Pink

Long summary description Samsung PL PL20 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Pink:

Samsung PL PL20. Camera type: Compact camera, Megapixel: 14.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". Internal memory: 32 MB. PictBridge. Weight: 3.63 oz (103 g). Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.