Samsung PL PL170, 16.4 MP, 4608 x 3456 pixels, CCD, 5x, HD, Purple
Samsung PL PL170. Camera type: Compact camera, Megapixel: 16.4 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 27 MB. PictBridge. Weight: 5.4 oz (153 g). Product color: Purple