Samsung logo

Samsung NV4-Black Digital camera 1/2.5" 8.2 MP CCD 3264 x 2448 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19731
Info modified on:
04 Apr 2019, 08:44:43
Short summary description Samsung NV4-Black Digital camera 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:

Samsung NV4-Black Digital camera, 8.2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Black

Long summary description Samsung NV4-Black Digital camera 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:

Samsung NV4-Black Digital camera. Megapixel: 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x. Display diagonal: 2.5". Internal memory: 34 MB. Weight: 4.9 oz (139 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.