Samsung logo

Samsung NV NV100 Compact camera 15 MP CCD Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38269
Info modified on:
04 Apr 2019, 09:30:25
Short summary description Samsung NV NV100 Compact camera 15 MP CCD Silver:

Samsung NV NV100, 15 MP, CCD, 3.6x, HD, Touchscreen, Silver

Long summary description Samsung NV NV100 Compact camera 15 MP CCD Silver:

Samsung NV NV100. Camera type: Compact camera, Megapixel: 15 MP, Sensor type: CCD. Optical zoom: 3.6x, Digital zoom: 5x, Focal length range: 6 - 21.6 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3", Touchscreen. Internal memory: 40 MB. PictBridge. Weight: 4.87 oz (138 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.