Samsung logo

Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75438
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black:

Samsung MV MV800, 16.15 MP, 4608 x 3456 pixels, CCD, 5x, HD, Black

Long summary description Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black:

Samsung MV MV800. Camera type: Compact camera, Megapixel: 16.15 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 10 MB. PictBridge. Weight: 4.27 oz (121 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.