Samsung L201, 10.2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Silver
Samsung L201. Camera type: Compact camera, Megapixel: 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 16 MB. PictBridge. Weight: 3.88 oz (110 g). Product color: Silver