Samsung logo

Samsung L L100 1/2.5" Compact camera 8.3 MP CCD 3264 x 2448 pixels Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43588
Info modified on:
10 Feb 2022, 11:37:43
Short summary description Samsung L L100 1/2.5" Compact camera 8.3 MP CCD 3264 x 2448 pixels Red:

Samsung L L100, 8.3 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Red

Long summary description Samsung L L100 1/2.5" Compact camera 8.3 MP CCD 3264 x 2448 pixels Red:

Samsung L L100. Camera type: Compact camera, Megapixel: 8.3 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 3x. Display diagonal: 2.5". Internal memory: 10 MB. PictBridge. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.