Samsung logo

Samsung EX2F 1/1.7" Compact camera 12.4 MP CMOS 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59013
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung EX2F 1/1.7" Compact camera 12.4 MP CMOS 4000 x 3000 pixels Black:

Samsung EX2F , 12.4 MP, 4000 x 3000 pixels, CMOS, 3.3x, Full HD, Black

Long summary description Samsung EX2F 1/1.7" Compact camera 12.4 MP CMOS 4000 x 3000 pixels Black:

Samsung EX2F . Camera type: Compact camera, Megapixel: 12.4 MP, Image sensor size: 1/1.7", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 12800. Optical zoom: 3.3x, Digital zoom: 4x, Focal length range: 5.2 - 17.2 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". Weight: 10.4 oz (294.3 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.