Samsung logo

Samsung ES90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49729
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ES90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Black:

Samsung ES90, 14.4 MP, 4320 x 3240 pixels, 1/2.3", CCD, 5x, Black

Long summary description Samsung ES90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Black:

Samsung ES90. Camera type: Compact camera, Megapixel: 14.4 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 12.5x, Focal length range: 4.9 - 24.5 mm. Fastest camera shutter speed: 1/2000 s. Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". Internal memory: 37 MB. PictBridge. Weight: 4.23 oz (120 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.