Samsung logo

Samsung ES ES81 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88081
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ES ES81 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver:

Samsung ES ES81, 12.2 MP, 4000 x 3000 pixels, 1/2.3", CCD, 5x, Silver

Long summary description Samsung ES ES81 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver:

Samsung ES ES81. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 3x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.36". PictBridge. Weight: 4.41 oz (125 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.