Samsung logo

Samsung ES ES70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Pink

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42810
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ES ES70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Pink:

Samsung ES ES70, 12.3 MP, 4000 x 3000 pixels, 1/2.33", CCD, 5x, Pink

Long summary description Samsung ES ES70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Pink:

Samsung ES ES70. Camera type: Compact camera, Megapixel: 12.3 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 3x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". PictBridge. Weight: 4.2 oz (119 g). Product color: Pink

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.