Samsung ES ES30, 12.2 MP, 1/2.33", CCD, 5x, 4.97 oz (141 g), Black
Samsung ES ES30. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3". Internal memory: 6 MB. PictBridge. Weight: 4.97 oz (141 g). Product color: Black