Samsung logo

Samsung EB-PA710 Lithium-Ion (Li-Ion) 10200 mAh Pink

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124924
Info modified on:
22 Jun 2022, 11:01:30
Short summary description Samsung EB-PA710 Lithium-Ion (Li-Ion) 10200 mAh Pink:

Samsung EB-PA710, 10200 mAh, Lithium-Ion (Li-Ion), 3.7 V, Pink

Long summary description Samsung EB-PA710 Lithium-Ion (Li-Ion) 10200 mAh Pink:

Samsung EB-PA710. Battery capacity: 10200 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V. USB Type-A output ports: 2. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.