Samsung EB-P1100C, 10000 mAh, Quick Charge 2.0, Silver
Samsung EB-P1100C. Battery capacity: 10000 mAh, Fast charging technology: Quick Charge 2.0. USB Type-A output ports: 2, USB Type-C ports quantity: 1. Output current: 2 A. Product color: Silver