Samsung logo

Samsung EB-P1100B Lithium Polymer (LiPo) 10000 mAh Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117648
Info modified on:
20 Jan 2025, 10:33:00
Short summary description Samsung EB-P1100B Lithium Polymer (LiPo) 10000 mAh Silver:

Samsung EB-P1100B, 10000 mAh, Lithium Polymer (LiPo), Quick Charge 2.0, Silver

Long summary description Samsung EB-P1100B Lithium Polymer (LiPo) 10000 mAh Silver:

Samsung EB-P1100B. Battery capacity: 10000 mAh, Battery technology: Lithium Polymer (LiPo), Fast charging technology: Quick Charge 2.0. USB Type-A output ports: 2. Output current: 1.67 A. Product color: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.