Samsung DW80K5050US, Fully built-in, Touch, Lower, Upper, 15 place settings, 48 dB, 24 h
Samsung DW80K5050US. Appliance placement: Fully built-in, Control type: Touch, Baskets adjustable placement: Lower, Upper. Number of place settings: 15 place settings, Noise level: 48 dB, Delay start (max): 24 h. Connected load: 1100 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 23.9" (606.5 mm), Depth: 23.8" (603.3 mm), Weight: 99 lbs (44.9 kg). Annual energy consumption: 265 kWh