Samsung logo

Samsung DW60M6050BB Fully built-in 14 place settings E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185155
Info modified on:
04 Mar 2025, 15:26:49
Short summary description Samsung DW60M6050BB Fully built-in 14 place settings E:

Samsung DW60M6050BB, Fully built-in, Full size (60 cm), Buttons, LED, Drawer, Stainless steel

Long summary description Samsung DW60M6050BB Fully built-in 14 place settings E:

Samsung DW60M6050BB. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Buttons. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 1.18" (3 cm). Energy efficiency class: E, Water consumption per cycle: 10.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.