Samsung logo

Samsung DW5363PGBSL dishwasher Freestanding 14 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74970
Info modified on:
27 May 2024, 11:59:44
Short summary description Samsung DW5363PGBSL dishwasher Freestanding 14 place settings:

Samsung DW5363PGBSL, Freestanding, Silver, Black, Silver, Buttons, Cold, Upper

Long summary description Samsung DW5363PGBSL dishwasher Freestanding 14 place settings:

Samsung DW5363PGBSL. Appliance placement: Freestanding, Door color: Silver, Control panel color: Black, Silver. Number of place settings: 14 place settings, Noise level: 45 dB, Dishwashing programs: Auto, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.96 kWh, Connected load: 2000 W. Width: 23.5" (598 mm), Depth: 22.4" (570 mm), Height: 33.3" (845 mm). Package width: 26.6" (675 mm), Package depth: 26.2" (665 mm), Package height: 34.8" (885 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.