Samsung logo

Samsung DVD-SH893 DVD recorder Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63351
Info modified on:
21 Nov 2019, 17:26:33
Short summary description Samsung DVD-SH893 DVD recorder Black:

Samsung DVD-SH893, Extended Play (EP), Long Play (LP), Super Extended Play (SEP), Standard Play (SP), Extra Play (XP), DIVX, MPEG2, MPEG4, MP3, 30 W, 2.5 W, 7.94 lbs (3.6 kg)

Long summary description Samsung DVD-SH893 DVD recorder Black:

Samsung DVD-SH893. Recording modes: Extended Play (EP), Long Play (LP), Super Extended Play (SEP), Standard Play (SP), Extra Play (XP). Video formats supported: DIVX, MPEG2, MPEG4, Audio formats supported: MP3. Power consumption (typical): 30 W, Power consumption (standby): 2.5 W. Weight: 7.94 lbs (3.6 kg). HDD capacity: 160 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.