Samsung logo

Samsung DVD-F1080 DVD player Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86146
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung DVD-F1080 DVD player Black:

Samsung DVD-F1080, 14-bit/108MHz, 24-bit/192kHz, DivX, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 2.2 lbs (1 kg), 4.19 lbs (1.9 kg)

Long summary description Samsung DVD-F1080 DVD player Black:

Samsung DVD-F1080. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 2.2 lbs (1 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.