Samsung logo

Samsung DVD-VR375 DVD recorder Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53447
Info modified on:
21 Nov 2019, 17:27:06
Short summary description Samsung DVD-VR375 DVD recorder Black:

Samsung DVD-VR375, JPG, 30 W, 3 W, 16.9" (430 mm), 13.1" (332 mm), 3.11" (79 mm)

Long summary description Samsung DVD-VR375 DVD recorder Black:

Samsung DVD-VR375. Image formats supported: JPG. Power consumption (typical): 30 W, Power consumption (standby): 3 W. Width: 16.9" (430 mm), Depth: 13.1" (332 mm), Height: 3.11" (79 mm). Package weight: 13.2 lbs (6 kg), Package dimensions (WxDxH): 21 x 17.1 x 7.4" (534 x 434 x 188 mm). Dimensions (WxDxH): 16.9 x 13 x 3.11" (430 x 331 x 79 mm), Recording format: 1.080P

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.