Samsung logo

Samsung DVD-V6800 DVD/VHS combo DVD player Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159323
Info modified on:
21 Nov 2019, 17:13:19
Short summary description Samsung DVD-V6800 DVD/VHS combo DVD player Black:

Samsung DVD-V6800 DVD/VHS combo, 10-Bit/54MHz, 24-bit/96kHz, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 7.94 lbs (3.6 kg), 10.1 lbs (4.6 kg), 19.4 x 13.4 x 6.61" (494 x 340 x 168 mm)

Long summary description Samsung DVD-V6800 DVD/VHS combo DVD player Black:

Samsung DVD-V6800 DVD/VHS combo. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 7.94 lbs (3.6 kg). Package weight: 10.1 lbs (4.6 kg), Package dimensions (WxDxH): 19.4 x 13.4 x 6.61" (494 x 340 x 168 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.