Samsung logo

Samsung DVD-SH893M DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97636
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DVD-SH893M DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-SH893M, MP3, 30 W, 2.5 W, 16.9" (430 mm), 2.17" (55 mm), 11.8" (300 mm)

Long summary description Samsung DVD-SH893M DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-SH893M. Audio formats supported: MP3. Power consumption (typical): 30 W, Power consumption (standby): 2.5 W. Width: 16.9" (430 mm), Depth: 2.17" (55 mm), Height: 11.8" (300 mm). HDD capacity: 160 GB. Package weight: 11.5 lbs (5.2 kg), Package dimensions (WxDxH): 20.2 x 6.1 x 15.8" (514 x 155 x 402 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.