Samsung logo

Samsung DVD-R129 DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96175
Info modified on:
24 Feb 2023, 14:04:15
Short summary description Samsung DVD-R129 DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-R129, PAL, 10-Bit/54MHz, Dolby Digital, DTS, 24-bit/96kHz, MP3, CD-R, CD-RW, DVD-R, DVD-RW

Long summary description Samsung DVD-R129 DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-R129. Analog signal format system: PAL, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Disc types supported: CD-R, CD-RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 20 W, Power consumption (standby): 1.3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.