Samsung logo

Samsung DVD-P181 Progressive Scan DVD player Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101108
Info modified on:
11 Jul 2022, 13:40:42
Short summary description Samsung DVD-P181 Progressive Scan DVD player Black:

Samsung DVD-P181 Progressive Scan, NTSC, PAL, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 2.89 lbs (1.31 kg), 3.99 lbs (1.81 kg), 16.8 x 10.8 x 3.78" (426 x 274 x 96 mm), 13.7 x 1.46 x 7.91" (348 x 37 x 201 mm)

Long summary description Samsung DVD-P181 Progressive Scan DVD player Black:

Samsung DVD-P181 Progressive Scan. Analog signal format system: NTSC, PAL. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 2.89 lbs (1.31 kg). Package weight: 3.99 lbs (1.81 kg), Package dimensions (WxDxH): 16.8 x 10.8 x 3.78" (426 x 274 x 96 mm). Dimensions (WxDxH): 13.7 x 1.46 x 7.91" (348 x 37 x 201 mm), Playback formats: MP3, WMA, JPEG, DivX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.