Samsung Portable DVD Player DVD-L70, Silver, CD-ROM, DVD-ROM, 16:9, 24 oz (680 g)
Samsung Portable DVD Player DVD-L70. Product color: Silver, Disc types supported: CD-ROM, DVD-ROM. Aspect ratio: 16:9. Weight: 24 oz (680 g)