Samsung logo

Samsung DVD-HR770 Recorder DVD recorder Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114217
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung DVD-HR770 Recorder DVD recorder Black:

Samsung DVD-HR770 Recorder, DivX, MPEG4, MP3, 30 W, 8.38 lbs (3.8 kg), 160 GB, 16.9 x 11.8 x 2.17" (430 x 300 x 55 mm)

Long summary description Samsung DVD-HR770 Recorder DVD recorder Black:

Samsung DVD-HR770 Recorder. Video formats supported: DivX, MPEG4, Audio formats supported: MP3. Power consumption (typical): 30 W. Weight: 8.38 lbs (3.8 kg). HDD capacity: 160 GB. Dimensions (WxDxH): 16.9 x 11.8 x 2.17" (430 x 300 x 55 mm), Recording format: DVD-R/RW/RAM; DVD+R/RW, Playback formats: CD, CD-R/RW, DVD, DVD+R, DVD+RW

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.