Samsung logo

Samsung DVD Player DVD-HD945 Silver

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63582
Info modified on:
04 Apr 2019, 04:42:54
Short summary description Samsung DVD Player DVD-HD945 Silver:

Samsung DVD Player DVD-HD945, 10-Bit/54MHz, 24-bit/192kHz, CD-R, CD-RW, 1 discs, DVD-R/DVD-RW (videomodus)/DVD+R/DVD+RW CD-R, CD-RW, 16.9 x 8.07 x 1.77" (430 x 205 x 45 mm)

Long summary description Samsung DVD Player DVD-HD945 Silver:

Samsung DVD Player DVD-HD945. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: CD-R, CD-RW, Number of optical discs: 1 discs. Optical disc recording: DVD-R/DVD-RW (videomodus)/DVD+R/DVD+RW CD-R, CD-RW, Dimensions (WxDxH): 16.9 x 8.07 x 1.77" (430 x 205 x 45 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.