Samsung logo

Samsung DV90T6240LE/S7 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24455
Info modified on:
17 Oct 2024, 14:58:22
Short summary description Samsung DV90T6240LE/S7 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White:

Samsung DV90T6240LE/S7, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Touch, Left

Long summary description Samsung DV90T6240LE/S7 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White:

Samsung DV90T6240LE/S7. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class: B, Drying programs: Bedding, Blouse/shirt, Cotton, Hygiene/anti-allergy, Iron dry, Mix, Quick, Synthetics, Timed,.... Energy efficiency class: A+++, Annual energy consumption: 194 kWh, Heat source: Electric. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.