Samsung DV90N8288AX, Freestanding, Front-load, Heat pump, Stainless steel, Buttons, Rotary, Right
Samsung DV90N8288AX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class (old): B, Drying programs: Wool, Mix, Quick, Delicate/silk, Cotton, Synthetics, Iron dry. Energy consumption: 1.56 kWh, Annual energy consumption: 194 kWh, Heat source: Electric. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Energy efficiency class (old): A+++