Samsung DV6800, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Samsung DV6800. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Freshen-up, Delicate/silk, Blanket, Cotton, Synthetics, Iron dry. Energy efficiency class: A+++, Energy consumption: 1.56 kWh, Annual energy consumption: 194 kWh. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)