Samsung logo

Samsung Series 6 DV90DG6845LE tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288
Info modified on:
18 Jun 2025, 15:33:29
Short summary description Samsung Series 6 DV90DG6845LE tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White:

Samsung Series 6 DV90DG6845LE, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung Series 6 DV90DG6845LE tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White:

Samsung Series 6 DV90DG6845LE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class (old): B, Drying programs: Bedding, Blouse/shirt, Cool Air, Cotton eco, Delicate/silk, Hygiene/anti-allergy, Iron dry,.... Apps supported: SmartThings. Annual energy consumption: 147 kWh, Heat source: Electric, Energy efficiency scale: A+++ to D. Samsung technologies (clothes care): AI Energy Mode, Super Speed

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.