Samsung logo

Samsung DV7000T tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11696
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Samsung DV7000T tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Samsung DV7000T, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV7000T tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Samsung DV7000T. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Iron dry. Energy consumption: 1.41 kWh, Annual energy consumption: 176 kWh, Heat source: Electric. Depth: 25.6" (650 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 35.2" (895 mm), Package depth: 27.4" (695 mm), Package height: 26.4" (670 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.