Samsung DV80N62532W, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Samsung DV80N62532W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Freshen-up, Delicate/silk, Cotton, Synthetics, Iron dry. Energy efficiency class: A+++, Energy consumption: 1.43 kWh, Annual energy consumption: 176 kWh. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)