Samsung logo

Samsung DV80M6210CW/EC tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60273
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Samsung DV80M6210CW/EC tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Samsung DV80M6210CW/EC, Freestanding, Front-load, Heat pump, White, Rotary, Touch, LED

Long summary description Samsung DV80M6210CW/EC tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Samsung DV80M6210CW/EC. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Lingerie, Cotton, Towel, Synthetics, Iron dry, Cupboard dry. Annual energy consumption: 176 kWh, Heat source: Electric. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Energy efficiency class (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.